Amphenol Communications Solutions METRAL ® 58355-101LF

Description
METRAL ®, 4 Row Signal Header, Straight, Press-Fit, without Keywell, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number58355-101LF
Request a Quote Datasheet
Description
METRAL ®, 4 Row Signal Header, Straight, Press-Fit, without Keywell, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number58355-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 58355-101LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
58355-101LF
METRAL ® 58355-101LF
METRAL ®, 4 Row Signal Header, Straight, Press-Fit, without Keywell, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number58355-101LF

METRAL ®, 4 Row Signal Header, Straight, Press-Fit, without Keywell, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number58355-101LF

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1027684-58355-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1027684-58355-101LF
Connectors, Interconnects - Backplane Connectors - Specialized 1027684-58355-101LF
Win Source Part Number: 1027684-58355-101LF Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Metral® Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Material Flammability Rating: UL94 V-0 Standard Package: 48 Number of Columns: 6 Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 58355

Win Source Part Number: 1027684-58355-101LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Metral®
Number of Positions: 24
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Material Flammability Rating: UL94 V-0
Standard Package: 48
Number of Columns: 6
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 58355

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-58355-101LF
Electronic Connector 407-58355-101LF
Conn Hard Metric HDR 24 POS 2mm Press Fit ST Thru-Hole Tube Product overview: 58355-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-58355-101LF can be used for catalog matching and distributor lookup.

Conn Hard Metric HDR 24 POS 2mm Press Fit ST Thru-Hole Tube Product overview: 58355-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-58355-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
58355-101Lf-Metral Hdr Pf, 4Rx1M / Tube Rohs Compliant Amphenol Communications Solutions - 65W3313 - Newark, An Avnet Company
Chicago, IL, United States
58355-101Lf-Metral Hdr Pf, 4Rx1M / Tube Rohs Compliant Amphenol Communications Solutions
65W3313
58355-101Lf-Metral Hdr Pf, 4Rx1M / Tube Rohs Compliant Amphenol Communications Solutions 65W3313
58355-101LF-METRAL HDR PF, 4RX1M / Tube RoHS Compliant: Yes

58355-101LF-METRAL HDR PF, 4RX1M / Tube RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 58355-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
58355-101LF
Backplane Connectors - Specialized 58355-101LF
CONN HEADER 24POS PCB

CONN HEADER 24POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 58355-101LF 1027684-58355-101LF 407-58355-101LF 65W3313 58355-101LF
Product Name METRAL ® Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector 58355-101Lf-Metral Hdr Pf, 4Rx1M / Tube Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers