Amphenol Corporation Backplane Connectors - 58334-7 58334-7

Description
Manufacturer: Amphenol FCI Win Source Part Number: 052077-58334-7 Packaging: Tube/Rail Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Columns: 6 Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 052077-58334-7 Packaging: Tube/Rail Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Columns: 6 Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 58334-7 - 052077-58334-7 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 58334-7
052077-58334-7
Backplane Connectors - 58334-7 052077-58334-7
Manufacturer: Amphenol FCI Win Source Part Number: 052077-58334-7 Packaging: Tube/Rail Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Columns: 6 Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 052077-58334-7
Packaging: Tube/Rail
Number of Positions: 24
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Number of Columns: 6
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-58334-7
Electronic Connector 407-58334-7
714 METRAL HDR STR PF 4X6 Product overview: 58334-7 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-58334-7 can be used for catalog matching and distributor lookup.

714 METRAL HDR STR PF 4X6 Product overview: 58334-7 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-58334-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 052077-58334-7 407-58334-7
Product Name Backplane Connectors - 58334-7 Electronic Connector
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details