Amphenol Communications Solutions Minitek ® 58102-S61-06LF

Description
Minitek ®, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Right Angle Header, Through Hole, Double Row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 58102-S61-06LF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Right Angle Header, Through Hole, Double Row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 58102-S61-06LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 58102-S61-06LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
58102-S61-06LF
Minitek ® 58102-S61-06LF
Minitek ®, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Right Angle Header, Through Hole, Double Row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 58102-S61-06LF.

Minitek ®, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Right Angle Header, Through Hole, Double Row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 58102-S61-06LF.

Supplier's Site Datasheet
Board-Board Conn, Header, 12Way, 2Row; Connector Systems Amphenol Communications Solutions - 75K2723 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 12Way, 2Row; Connector Systems Amphenol Communications Solutions
75K2723
Board-Board Conn, Header, 12Way, 2Row; Connector Systems Amphenol Communications Solutions 75K2723
BOARD-BOARD CONN, HEADER, 12WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek 58102 Series RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 12WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:FCI Minitek 58102 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 58102-S61-06LF 75K2723
Product Name Minitek ® Board-Board Conn, Header, 12Way, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-30KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Minitek ® 2.00mm BTB/WTB - 10072353-F01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Minitek ® - 10075025-F01-06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details