Amphenol Communications Solutions Minitek ® 2.00mm BTB/WTB 57202-T52-06ALF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Header - Surface Mount - Double row - 12 Positions - 2mm (0.079inch) Pitch- Vertical., Amphenol is one of the leading manufacturers of Wire/Board to Board Connector. Contact us today for more details of Minitek ® 2.00mm Part Number 57202-T52-06ALF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Header - Surface Mount - Double row - 12 Positions - 2mm (0.079inch) Pitch- Vertical., Amphenol is one of the leading manufacturers of Wire/Board to Board Connector. Contact us today for more details of Minitek ® 2.00mm Part Number 57202-T52-06ALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 57202-T52-06ALF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
57202-T52-06ALF
Minitek ® 2.00mm BTB/WTB 57202-T52-06ALF
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Header - Surface Mount - Double row - 12 Positions - 2mm (0.079inch) Pitch- Vertical., Amphenol is one of the leading manufacturers of Wire/Board to Board Connector. Contact us today for more details of Minitek ® 2.00mm Part Number 57202-T52-06ALF.

Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board/Wire to Board Connector, Unshrouded Header - Surface Mount - Double row - 12 Positions - 2mm (0.079inch) Pitch- Vertical., Amphenol is one of the leading manufacturers of Wire/Board to Board Connector. Contact us today for more details of Minitek ® 2.00mm Part Number 57202-T52-06ALF.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.075" (1.90mm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.075" (1.90mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet
Minitek / 750 Amphenol Communications Solutions - 69AC7598 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / 750 Amphenol Communications Solutions
69AC7598
Minitek / 750 Amphenol Communications Solutions 69AC7598
MINITEK / 750

MINITEK / 750

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
57202-T52-06ALF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 57202-T52-06ALF
CONN

CONN

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 57202-T52-06ALF 69AC7598 57202-T52-06ALF
Product Name Minitek ® 2.00mm BTB/WTB Connectors,Interconnects Minitek / 750 Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type PC Card Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder Solder
Voltage Rating 650 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6D1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
MINITEK RECEPTACLE - 10092044-001TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
AirMax ® - 10061290-554554PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Press-Fit
View Details
3 suppliers