Minitek ® 2.00mm BTB/WTB, Unshrouded Vertical Header, Surface Mount, Double Row, 26 Position ,2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 57202-G53-13ALF.
CONN HEADER SMD 26POS 2MM
MINITEK /
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 57202-G53-13ALF | 57202-G53-13ALF | 80AJ0307 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Minitek / Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | |
| Voltage Rating | 200 volts | 200 volts |