Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 57202-G52-21LF

Description
Win Source Part Number: 1169899-57202-G52-21 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 42 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) Alternative Parts (Cross-Reference): 57202G5221LF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-2613 Base Product Number: 57202
Request a Quote Datasheet
Description
Win Source Part Number: 1169899-57202-G52-21 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 42 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) Alternative Parts (Cross-Reference): 57202G5221LF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-2613 Base Product Number: 57202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1169899-57202-G52-21LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1169899-57202-G52-21LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1169899-57202-G52-21LF
Win Source Part Number: 1169899-57202-G52-21 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 42 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: SMD (SMT) Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) Alternative Parts (Cross-Reference): 57202G5221LF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-2613 Base Product Number: 57202

Win Source Part Number: 1169899-57202-G52-21LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek® 2.00mm
Number of Positions: 42
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 200V (AC/DC)
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: SMD (SMT)
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
Alternative Parts (Cross-Reference): 57202G5221LF;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (AC/DC)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-2613
Base Product Number: 57202

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1169899-57202-G52-21LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Dummy Contact, Blanking Pin, Polarizing Pin - G125-0200005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details