Amphenol Communications Solutions Minitek ® 2.00mm BTB/WTB 57102-S08-13-26LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Header, Through Hole, Double Row, 25 Positions, 2.00mm (0.078in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 57102-S08-13-26LF.
Request a Quote
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Header, Through Hole, Double Row, 25 Positions, 2.00mm (0.078in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 57102-S08-13-26LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minitek Unshr Hdr Polari connector, part number 51Y7529, is a double-row, vertical card connector designed for use with 2.0mm center-to-center holes. It is available in both vertical and right-angle configurations. The terminals are made from phosphor bronze with various plating options, including nickel underplate and gold finishes, ensuring reliable electrical performance. The housing is constructed from glass-filled PBT or PCT, both of which are UL 94V-0 rated for flammability, providing durability and safety in various applications. The connector is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for engineers seeking a robust and compliant connector solution for their designs.

Datasheet Summary
Powered by GS/AI

The Minitek Unshr Hdr Polari connector, part number 51Y7529, is a double-row, vertical card connector designed for use with 2.0mm center-to-center holes. It is available in both vertical and right-angle configurations. The terminals are made from phosphor bronze with various plating options, including nickel underplate and gold finishes, ensuring reliable electrical performance. The housing is constructed from glass-filled PBT or PCT, both of which are UL 94V-0 rated for flammability, providing durability and safety in various applications. The connector is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for engineers seeking a robust and compliant connector solution for their designs.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 57102-S08-13-26LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
57102-S08-13-26LF
Minitek ® 2.00mm BTB/WTB 57102-S08-13-26LF
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Header, Through Hole, Double Row, 25 Positions, 2.00mm (0.078in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 57102-S08-13-26LF.

Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Header, Through Hole, Double Row, 25 Positions, 2.00mm (0.078in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 57102-S08-13-26LF.

Supplier's Site Datasheet
Minitek Unshr Hdr Polari / Rohs Compliant Amphenol Communications Solutions - 51Y7529 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Unshr Hdr Polari / Rohs Compliant Amphenol Communications Solutions
51Y7529
Minitek Unshr Hdr Polari / Rohs Compliant Amphenol Communications Solutions 51Y7529
MINITEK UNSHR HDR POLARI / ROHS COMPLIANT: YES

MINITEK UNSHR HDR POLARI / ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 57102-S08-13-26LF 51Y7529
Product Name Minitek ® 2.00mm BTB/WTB Minitek Unshr Hdr Polari / Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-041409LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Bergstak ® - 10069525-183402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Minitek ® 2.00mm BTB/WTB - 10072353-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers