Amphenol Communications Solutions Minitek ® 2.00mm BTB/WTB 57102-S08-05LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.00mm (0.078in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 57102-S08-05LF.
Request a Quote
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.00mm (0.078in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 57102-S08-05LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Minitek II connector, part number 51Y7528, is designed for use with 2.0mm center-to-center holes and is available in both vertical and right-angle configurations. It features a double-row design, making it suitable for various applications requiring reliable connectivity. The terminals are made from phosphor bronze with a nickel underplate, and options for plating include tin/lead and matte tin. The housing is constructed from glass-filled PBT or PCT, both rated UL 94V-0 for flammability. The header pins also utilize phosphor bronze with multiple gold and palladium-nickel alloy plating options, ensuring durability and performance. This connector is RoHS compliant, making it suitable for environmentally conscious projects. Its robust construction and versatile design make it a viable option for engineers seeking reliable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Minitek II connector, part number 51Y7528, is designed for use with 2.0mm center-to-center holes and is available in both vertical and right-angle configurations. It features a double-row design, making it suitable for various applications requiring reliable connectivity. The terminals are made from phosphor bronze with a nickel underplate, and options for plating include tin/lead and matte tin. The housing is constructed from glass-filled PBT or PCT, both rated UL 94V-0 for flammability. The header pins also utilize phosphor bronze with multiple gold and palladium-nickel alloy plating options, ensuring durability and performance. This connector is RoHS compliant, making it suitable for environmentally conscious projects. Its robust construction and versatile design make it a viable option for engineers seeking reliable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 57102-S08-05LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
57102-S08-05LF
Minitek ® 2.00mm BTB/WTB 57102-S08-05LF
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.00mm (0.078in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 57102-S08-05LF.

Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.00mm (0.078in) Pitch.., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 57102-S08-05LF.

Supplier's Site Datasheet
Minitek / Rohs Compliant Amphenol Communications Solutions - 51Y7528 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / Rohs Compliant Amphenol Communications Solutions
51Y7528
Minitek / Rohs Compliant Amphenol Communications Solutions 51Y7528
MINITEK / ROHS COMPLIANT: YES

MINITEK / ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 57102-S08-05LF 51Y7528
Product Name Minitek ® 2.00mm BTB/WTB Minitek / Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10065490-114LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
0.5MM BTB-GENERAL - 10106814-093012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
View Details
3 suppliers
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers