Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Through Hole - Double row - 30 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 57102-G08-15LF.
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 57102-G08-15LF | 57102-G08-15LF-ND |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Through Hole | |
| Voltage Rating | 650 volts | 200 volts |