Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Through Hole - Double row - 30 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 57102-G06-15LF.
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
MINITEK SHROUDED HEADER STR
BTB CONNECTOR, HEADER, 30POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 57102-G06-15LF | 609-2603-ND | Amphenol FCI Asia 57102-G06-15LF | 28AH8801 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Btb Connector, Header, 30Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 650 volts | 200 volts |