Amphenol Corporation Minitek ® 2.00mm BTB/WTB 57102-G06-07LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Through Hole - Double row - 14 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 57102-G06-07LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Through Hole - Double row - 14 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 57102-G06-07LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 57102-G06-07LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
57102-G06-07LF
Minitek ® 2.00mm BTB/WTB 57102-G06-07LF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Through Hole - Double row - 14 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 57102-G06-07LF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Through Hole - Double row - 14 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 57102-G06-07LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-2596-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2596-ND
Headers, Male Pins 609-2596-ND
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
CONN HEADER 14POS 2MM STR DL PCB - 44-57102-G06-07LF - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 14POS 2MM STR DL PCB
44-57102-G06-07LF
CONN HEADER 14POS 2MM STR DL PCB 44-57102-G06-07LF
CONN HEADER 14POS 2MM STR DL PCB

CONN HEADER 14POS 2MM STR DL PCB

Supplier's Site
Minitek Rohs Compliant Amphenol Communications Solutions - 38AH4395 - Newark, An Avnet Company
Chicago, IL, United States
Minitek Rohs Compliant Amphenol Communications Solutions
38AH4395
Minitek Rohs Compliant Amphenol Communications Solutions 38AH4395
MINITEK ROHS COMPLIANT: YES

MINITEK ROHS COMPLIANT: YES

Supplier's Site
Conn, Header, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 20M2062 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
20M2062
Conn, Header, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 20M2062
CONN, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek 57102 Series RoHS Compliant: Yes

CONN, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:Minitek 57102 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 57102-G06-07LF 609-2596-ND 44-57102-G06-07LF 38AH4395 20M2062
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins CONN HEADER 14POS 2MM STR DL PCB Minitek Rohs Compliant Amphenol Communications Solutions Conn, Header, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Solder Through Hole Straight
Voltage Rating 650 volts 200 volts 200 to ? volts
Current Rating 2.0 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data