Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Through Hole - Double row - 8 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 57102-G06-04LF.
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
8 Pos 2mm Header, Straight, Solder, Thru-Hole, Gold Plated Product overview: 57102-G06-04LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-57102-G06-04LF can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR HEADER, 8WAY, 2ROW; Connector Systems:Board-to-Boa
MINITEK ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 57102-G06-04LF | 609-2602-ND | 2027-57102-G06-04LF | 20M2059 | 38AH4393 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Electronic Connector | Board-Board Connector Header, 8Way, 2Row; Connector Systems Amphenol Communications Solutions | Minitek Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | ||
| Termination | Through Hole | Solder | Through Hole | ||
| Voltage Rating | 650 volts | 200 volts | 650 volts | ||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |