Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 57102-G06-04LF

Description
Win Source Part Number: 1164055-57102-G06-04 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.098" (2.50mm) Overall Contact Length: 0.315" (8.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 57102G0604LF,609-260 2,2266-57102-G06-04L F Base Product Number: 57102
Request a Quote Datasheet
Description
Win Source Part Number: 1164055-57102-G06-04 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.098" (2.50mm) Overall Contact Length: 0.315" (8.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 57102G0604LF,609-260 2,2266-57102-G06-04L F Base Product Number: 57102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1164055-57102-G06-04LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1164055-57102-G06-04LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1164055-57102-G06-04LF
Win Source Part Number: 1164055-57102-G06-04 LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Voltage Rating: 200V (AC/DC) Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.098" (2.50mm) Overall Contact Length: 0.315" (8.00mm) Insulation Height: 0.059" (1.50mm) Contact Shape: Square Contact Length - Mating: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 57102G0604LF,609-260 2,2266-57102-G06-04L F Base Product Number: 57102

Win Source Part Number: 1164055-57102-G06-04LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek® 2.00mm
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 200V (AC/DC)
Material Flammability Rating: UL94 V-0
Standard Package: 200
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.098" (2.50mm)
Overall Contact Length: 0.315" (8.00mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Contact Length - Mating: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 57102G0604LF,609-2602,2266-57102-G06-04LF
Base Product Number: 57102

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1164055-57102-G06-04LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10145891-1320K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103240-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details