Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Through Hole - Double row - 22 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 57102-F08-11ULF.
"Connector Header Through Hole 22 position 0.079"" (2.00mm)"
MINITEK / 520 ROHS COMPLIANT: YES
MINITEK / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 57102-F08-11ULF | 609-5095-ND | 17M3866 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek / 520 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 650 volts | 200 volts |