Amphenol Communications Solutions Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 40500

Description
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 42F135 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
42F135
Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 42F135
MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, FEMALE 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42F135
Product Name Mini D Ribbon Connector, Female 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Cable Connectors - NCB-MB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details