Amphenol Commercial Products connector,micro-ribbon,top entry plug,for spring latch recept,50 ribbon contact 57-30500

Description
D-Sub Connector, 5 A Current Rating, 1200 VAC (RMS) Voltage Withstanding Insulation resistance is > 5000 Megohms Operating temperature is -55 °C to +105 °C Contact material is copper alloy. Shell material is zinc plated steel with clear chromate coating.
Datasheet
Description
D-Sub Connector, 5 A Current Rating, 1200 VAC (RMS) Voltage Withstanding Insulation resistance is > 5000 Megohms Operating temperature is -55 °C to +105 °C Contact material is copper alloy. Shell material is zinc plated steel with clear chromate coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector,micro-ribbon,top entry plug,for spring latch recept,50 ribbon contact - 70144888 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,micro-ribbon,top entry plug,for spring latch recept,50 ribbon contact
70144888
connector,micro-ribbon,top entry plug,for spring latch recept,50 ribbon contact 70144888
D-Sub Connector, 5 A Current Rating, 1200 VAC (RMS) Voltage Withstanding Insulation resistance is > 5000 Megohms Operating temperature is -55 °C to +105 °C Contact material is copper alloy. Shell material is zinc plated steel with clear chromate coating.

D-Sub Connector, 5 A Current Rating, 1200 VAC (RMS) Voltage Withstanding

  • Insulation resistance is > 5000 Megohms
  • Operating temperature is -55 °C to +105 °C
    Contact material is copper alloy. Shell material is zinc plated steel with clear chromate coating.
Supplier's Site
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 10M8498 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
10M8498
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 10M8498
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Panel Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70144888 10M8498
Product Name connector,micro-ribbon,top entry plug,for spring latch recept,50 ribbon contact Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Geometry Straight
Termination Solder Solder
Voltage Rating 700 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details