Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 30240

Description
MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 93K7651 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions
93K7651
Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions 93K7651
MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93K7651
Product Name Mini D Ribbon Connector, Plug, 24 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U236D6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details