Amphenol Commercial Products connector,micro-ribbon,top entry plug,for spring latch recept,24 ribbon contact 57-30240

Description
D-Sub Connector, 5 A Current Rating, 1200 VAC (RMS) Voltage Withstanding Insulation resistance is > 5000 Megohms Operating temperature is -55 °C to +105 °C Contact material is copper alloy. Shell material is zinc plated steel.
Description
D-Sub Connector, 5 A Current Rating, 1200 VAC (RMS) Voltage Withstanding Insulation resistance is > 5000 Megohms Operating temperature is -55 °C to +105 °C Contact material is copper alloy. Shell material is zinc plated steel.

Suppliers

Company
Product
Description
Supplier Links
connector,micro-ribbon,top entry plug,for spring latch recept,24 ribbon contact - 70144886 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,micro-ribbon,top entry plug,for spring latch recept,24 ribbon contact
70144886
connector,micro-ribbon,top entry plug,for spring latch recept,24 ribbon contact 70144886
D-Sub Connector, 5 A Current Rating, 1200 VAC (RMS) Voltage Withstanding Insulation resistance is > 5000 Megohms Operating temperature is -55 °C to +105 °C Contact material is copper alloy. Shell material is zinc plated steel.

D-Sub Connector, 5 A Current Rating, 1200 VAC (RMS) Voltage Withstanding

  • Insulation resistance is > 5000 Megohms
  • Operating temperature is -55 °C to +105 °C
    Contact material is copper alloy. Shell material is zinc plated steel.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144886
Product Name connector,micro-ribbon,top entry plug,for spring latch recept,24 ribbon contact
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Plug - PS1-SAC31-30POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Jacks, Plugs - 9386RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers