Amphenol Communications Solutions Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 20360

Description
MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 88K2172 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
88K2172
Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 88K2172
MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K2172
Product Name Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers