Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 10500

Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 42F132 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
42F132
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 42F132
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42F132
Product Name Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A50015-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details