Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57-10500-27

Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 02M0387 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
02M0387
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 02M0387
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Through Hole; Product Range:57 Series; Connector Mounting:PCB Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M0387
Product Name Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data