Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 10140

Description
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes
Description
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 10M8490 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
10M8490
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 10M8490
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRo HS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M8490
Product Name Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A50016-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details