Amphenol Corporation Rf/coaxial, Bnc Receptacle, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf 5675

Description
RF/COAXIAL, BNC RECEPTACLE, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, BNC RECEPTACLE, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Bnc Receptacle, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf - 73K1472 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Receptacle, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
73K1472
Rf/coaxial, Bnc Receptacle, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf 73K1472
RF/COAXIAL, BNC RECEPTACLE, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC RECEPTACLE, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 73K1472
Product Name Rf/coaxial, Bnc Receptacle, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
BNC Female Connector - 8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Waveguide To Coax Adapters - NWCA-28-K-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 26.300 to 40.000 GHz
View Details
Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details