USB, Power USB, Input Output Connector, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 3 amps, 5 volts, Natural HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 55917-700LF.
USB-A (USB TYPE-A) and Power, Combo USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
Telecom and Datacom Connector, 8 Contact(s), Female, Right Angle, Solder Terminal, Receptacle, LEAD FREE Product overview: 55917-700LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-55917-700LF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol FCI
Win Source Part Number: 1010076-55917-700LF
Packaging: Tube/Rail
Features: Board Lock
Connector Type: USB - A and Power, Combo
Termination: Solder
Contact Finish: Gold, GXT
Voltage Rating: 5V
Current Rating: 3A
Number of Contacts: 8
Gender: Receptacle
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Shell/Shielding Material: Copper Alloy
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
USB Connectors 8P RA RECEPT NATURAL HSG
USB+POWER RECEPTACLE LF-55917-700LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55917-700LF | 609-55917-700LF-ND | 2032-55917-700LF | 1010076-55917-700LF | 55917-700LF | 53K1437 |
| Product Name | USB | USB, DVI, HDMI Connector Assemblies | Electronic Connector | USB, DVI, HDMI Connectors - 55917-700LF | USB Connectors | Usb+Power Receptacle Lf-55917-700Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Through Hole | Solder | Solder | Solder Pin | ||
| Category | USB | |||||
| Gender | Female / Jack | Female / Jack |