Powered USB, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 3 amps, 12 volts, Teal Color HSG
USB, Power USB, Input Output Connector, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 3 amps, 12 volts, Teal Color HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 55917-501LF.
Standard through hole configuration
Gender = Female to Female
Mounting Type = Through Hole
Termination Method = Solder
Body Orientation = Right Angle
Number of Ports = 2
Current Rating = 3A
Voltage Rating = 12 V
CAD Drawing = 3D CAD Model
Contact Material = Copper Alloy
Standard through hole configuration
Gender = Female to Female
Mounting Type = Through Hole
Termination Method = Solder
Body Orientation = Right Angle
Number of Ports = 2
Current Rating = 3A
Voltage Rating = 12 V
Contact Material = Copper Alloy
USB-A (USB TYPE-A) and Power, Combo USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
Win Source Part Number: 1353562-55917-501LF
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: 55917
Package: Bulk
Product Status: Active
Features: Board Lock
Base Product Number: 55917
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 12V
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 3A
Shielding: Shielded
Contact Finish: Gold, GXT™
Connector Type: USB-A (USB TYPE-A) and Power, Combo
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Teal
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 8
Number of Ports: 1
Shell/Shielding Material: Copper Alloy
USB Connectors USB + POWER TYPE A TEAL HOUSING
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions
FCI | Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 55917-501LF | 55917-501LF | 6146398 | 609-1038-ND | 1353562-55917-501LF | 55917-501LF | 53K1434 |
Product Name | Cable Assemblies and IO cable connectors, IO cable connectors, USB Series, USB plus Power, Most Popular Configuration=Yes | USB | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions | |
Category | USB | USB | |||||
Termination | Through Hole, Glass - Fiber Filled Thermoplastic, UL 94V-0 | Through Hole | Solder | Solder | Solder Pin | ||
Mounting | PC Mount | Through Hole | Through Hole, Right Angle | Through Hole, Right Angle | |||
Current Rating | 1.5 amps | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | ||
Number of Contacts | 8 # | 8 # |