Amphenol Corporation USB 55917-001LF

Description
USB, Power USB, Input Output Connector, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 5 amps, 24 volts, Red HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 55917-001LF.
Request a Quote Datasheet
Description
USB, Power USB, Input Output Connector, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 5 amps, 24 volts, Red HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 55917-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, Power USB, Input Output Connector, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 5 amps, 24 volts, Red HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 55917-001LF.

USB, Power USB, Input Output Connector, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 5 amps, 24 volts, Red HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 55917-001LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2032-55917-001LF
Electronic Connector 2032-55917-001LF
Telecom and Datacom Connector, 8 Contact(s), Female, Right Angle, Solder Terminal, Receptacle, LEAD FREE Product overview: 55917-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-55917-001LF can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 8 Contact(s), Female, Right Angle, Solder Terminal, Receptacle, LEAD FREE Product overview: 55917-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-55917-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 609-6089-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-6089-ND
USB, DVI, HDMI Connector Assemblies 609-6089-ND
USB-A (USB TYPE-A) and Power, Combo USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

USB-A (USB TYPE-A) and Power, Combo USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
55917-001LF
USB Connectors 55917-001LF
USB Connectors 55917-001LF-USB+POWE R RECEPTACLE

USB Connectors 55917-001LF-USB+POWER RECEPTACLE

Buy Now Datasheet
Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions - 51Y7488 - Newark, An Avnet Company
Chicago, IL, United States
Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions
51Y7488
Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions 51Y7488
STACKED USB CONN, 2.0 TYPE A, R/A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

STACKED USB CONN, 2.0 TYPE A, R/A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 55917-001LF 2032-55917-001LF 609-6089-ND 55917-001LF 51Y7488
Product Name USB Electronic Connector USB, DVI, HDMI Connector Assemblies USB Connectors Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB
Geometry Right Angle Right Angle
Termination Through Hole Solder
Category USB
Gender Female / Jack
Unlock Full Specs
to access all available technical data