MEG-ARRAY ®, 240 Position BGA Receptacle, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55755-201LF.
240 Position Connector Array, Female Sockets Surface Mount Gold or Gold, GXT™
CONN ARRAY RCPT 240POS SMD GOLD
MEG-ARRAY 240 POS RECP,-6MM 50-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55755-201LF | 2188-55755-201LFCT-ND | 55755-201LF | 20K5967 |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Meg-Array 240 Pos Recp,-6Mm 50-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Voltage Rating | 200 volts | |||
| Current Rating | 0.5 amps | |||
| Category | Board to Board Connector | |||
| Connector Type | Array, Female Sockets | Rectangular Connectors, Heavy Duty |