Amphenol Corporation SMD 1A 500V Electronic Connector 55741-001LF

Description
200 Pos 1.3mm Pitch Receptacle, 1A, 500V, Gold Plated, SMD Product overview: 55741-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55741-001LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 Pos 1.3mm Pitch Receptacle, 1A, 500V, Gold Plated, SMD Product overview: 55741-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55741-001LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 500V Electronic Connector
2027-55741-001LF
SMD 1A 500V Electronic Connector 2027-55741-001LF
200 Pos 1.3mm Pitch Receptacle, 1A, 500V, Gold Plated, SMD Product overview: 55741-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55741-001LF can be used for catalog matching and distributor lookup.

200 Pos 1.3mm Pitch Receptacle, 1A, 500V, Gold Plated, SMD Product overview: 55741-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 500V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55741-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stacking Connector, Receptacle, 200 Position, 1.3Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M1352 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 200 Position, 1.3Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M1352
Stacking Connector, Receptacle, 200 Position, 1.3Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M1352
STACKING CONNECTOR, RECEPTACLE, 200 POSITION, 1.3MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.3mm; No. of Rows:18Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 200 POSITION, 1.3MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.3mm; No. of Rows:18Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
55741-001LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 55741-001LF
CONN DIFF ARRAY RCPT 200POS SMD

CONN DIFF ARRAY RCPT 200POS SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-55741-001LF 06M1352 55741-001LF
Product Name SMD 1A 500V Electronic Connector Stacking Connector, Receptacle, 200 Position, 1.3Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers