200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™
CONN DIFF ARRAY PLUG 200POS SMD
STACKING CONNECTOR, PLUG, 200POS, 1.3MM; Mezzanine Connector Type:Header; Pitch Spacing:1.3mm; No. of Rows:18Rows; No. of Contacts:200Contacts
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-2879-ND | 55739-001LF | 06M1348 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 200Pos, 1.3Mm; Mezzanine Connector Type Amphenol Communications Solutions |
| Category | Board to Board Connector |