Amphenol Corporation Arrays, Edge Type, Mezzanine (Board to Board) 55737-001LF

Description
200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™
Request a Quote Datasheet
Description
200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 609-2877-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
609-2877-ND
Arrays, Edge Type, Mezzanine (Board to Board) 609-2877-ND
200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™

200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™

Buy Now Datasheet
Stacking Connector, Plug, 200 Position, 1.3Mm; Mezzanine Connector Type Amphenol Communications Solutions - 06M1344 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 200 Position, 1.3Mm; Mezzanine Connector Type Amphenol Communications Solutions
06M1344
Stacking Connector, Plug, 200 Position, 1.3Mm; Mezzanine Connector Type Amphenol Communications Solutions 06M1344
STACKING CONNECTOR, PLUG, 200 POSITION, 1.3MM; Mezzanine Connector Type:Header; Pitch Spacing:1.3mm; No. of Rows:18Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 200 POSITION, 1.3MM; Mezzanine Connector Type:Header; Pitch Spacing:1.3mm; No. of Rows:18Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
55737-001LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 55737-001LF
CONN DIFF ARRAY PLUG 200POS SMD

CONN DIFF ARRAY PLUG 200POS SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 609-2877-ND 06M1344 55737-001LF
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 200 Position, 1.3Mm; Mezzanine Connector Type Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Differential Pair Array, Male Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-014 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10606000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 60 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers