Amphenol Corporation MEG-ARRAY ® 55724-101LF

Description
MEG-ARRAY ®, 200 Position BGA Receptacle, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55724-101LF.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 200 Position BGA Receptacle, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55724-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 55724-101LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
55724-101LF
MEG-ARRAY ® 55724-101LF
MEG-ARRAY ®, 200 Position BGA Receptacle, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55724-101LF.

MEG-ARRAY ®, 200 Position BGA Receptacle, 6mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55724-101LF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-55724-101LF
SMD Electronic Connector 2027-55724-101LF
Conn Board to Board RCP 200 POS 1.27mm Solder ST SMD T/R Product overview: 55724-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55724-101LF can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 200 POS 1.27mm Solder ST SMD T/R Product overview: 55724-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55724-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 55724-101LF - 764035-55724-101LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55724-101LF
764035-55724-101LF
Rectangular Connectors - 55724-101LF 764035-55724-101LF
Manufacturer: Amphenol FCI Win Source Part Number: 764035-55724-101LF Series: MEG-Array, MezzSelect Packaging: Reel package Number of Positions: 200 Pitch: 0.050" (1.27mm) Connector Type: Array, Female Sockets Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 6mm, 12mm Height Above Board: 0.211" (5.35mm) Mounting: SMD Family Name: 55724 Categories: Connectors, Interconnects Introduction Date: November 04, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 764035-55724-101LF
Series: MEG-Array, MezzSelect
Packaging: Reel package
Number of Positions: 200
Pitch: 0.050" (1.27mm)
Connector Type: Array, Female Sockets
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 6mm, 12mm
Height Above Board: 0.211" (5.35mm)
Mounting: SMD
Family Name: 55724
Categories: Connectors, Interconnects
Introduction Date: November 04, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
55724-101LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 55724-101LF
CONN ARRAY RCPT 200POS SMD GOLD

CONN ARRAY RCPT 200POS SMD GOLD

Supplier's Site
Meg-Array 200 Pos Recp,-6Mm 30-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions - 20K5962 - Newark, An Avnet Company
Chicago, IL, United States
Meg-Array 200 Pos Recp,-6Mm 30-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions
20K5962
Meg-Array 200 Pos Recp,-6Mm 30-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions 20K5962
MEG-ARRAY 200 POS RECP,-6MM 30-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes

MEG-ARRAY 200 POS RECP,-6MM 30-AU W/CAP PB FREE / Tap/Rl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55724-101LF 2027-55724-101LF 764035-55724-101LF 55724-101LF 20K5962
Product Name MEG-ARRAY ® SMD Electronic Connector Rectangular Connectors - 55724-101LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Meg-Array 200 Pos Recp,-6Mm 30-Au W/cap Pb Free / Tap/rl Rohs Compliant Amphenol Communications Solutions
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1286-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details