MEG-ARRAY ®, 81 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55714-102LF.
81 Position Connector Array, Male Pins Surface Mount Gold
CONN, STACKING, HEADER, 81POS, 9ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:9Rows; No. of Contacts:81Contacts;
CONN, STACKING, HEADER, 81POS, 9ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:9Rows; No. of Contacts:81Contacts;
CONN ARRAY PLUG 81POS SMD GOLD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55714-102LF | 2188-55714-102LFCT-ND | 20K5957 | 55714-102LF |
| Product Name | MEG-ARRAY ® | Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Header, 81Pos, 9Row; Mezzanine Connector Type Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Gender | Male / Plug | |||
| Voltage Rating | 200 volts | |||
| Current Rating | 0.5 amps | |||
| Category | Board to Board Connector |