Amphenol Corporation MEG-ARRAY ® 55714-002LF

Description
MEG-ARRAY ®, 81 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55714-002LF.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 81 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55714-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 55714-002LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
55714-002LF
MEG-ARRAY ® 55714-002LF
MEG-ARRAY ®, 81 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55714-002LF.

MEG-ARRAY ®, 81 Position BGA Plug, 0mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 55714-002LF.

Supplier's Site Datasheet
Singapore, Singapore
200V 450mA Electronic Connector
2027-55714-002LF
200V 450mA Electronic Connector 2027-55714-002LF
81 Pos 1.27mm Pitch Header, 9 Row, 200V, 450mA, Gold Plated Product overview: 55714-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 450mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 200V, 450mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55714-002LF can be used for catalog matching and distributor lookup.

81 Pos 1.27mm Pitch Header, 9 Row, 200V, 450mA, Gold Plated Product overview: 55714-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 450mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 200V, 450mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55714-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1224197-55714-002LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1224197-55714-002LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1224197-55714-002LF
Win Source Part Number: 1224197-55714-002LF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: MEG-Array®, MezzSelect™ Number of Positions: 81 Pitch: 0.050" (1.27mm) Connector Type: Array, Male Pins Number of Rows: 9 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel Mated Stacking Heights: 4mm Height Above Board: 0.132" (3.35mm) Standard Package: 250 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-6050-1,55714-002 LF-ND,609-6050-2,609 -6050-6 Base Product Number: 55714

Win Source Part Number: 1224197-55714-002LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: MEG-Array®, MezzSelect™
Number of Positions: 81
Pitch: 0.050" (1.27mm)
Connector Type: Array, Male Pins
Number of Rows: 9
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Mated Stacking Heights: 4mm
Height Above Board: 0.132" (3.35mm)
Standard Package: 250
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-6050-1,55714-002LF-ND,609-6050-2,609-6050-6
Base Product Number: 55714

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
55714-002LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 55714-002LF
CONN ARRAY PLUG 81POS SMD GOLD

CONN ARRAY PLUG 81POS SMD GOLD

Supplier's Site
Conn, Stacking, Header, 81Pos, 9Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3137 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 81Pos, 9Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3137
Conn, Stacking, Header, 81Pos, 9Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3137
CONN, STACKING, HEADER, 81POS, 9ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:9Rows; No. of Contacts:81Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 81POS, 9ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:9Rows; No. of Contacts:81Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Header, 81Pos, 9Row; Mezzanine Connector Type Amphenol Communications Solutions - 20K5956 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 81Pos, 9Row; Mezzanine Connector Type Amphenol Communications Solutions
20K5956
Conn, Stacking, Header, 81Pos, 9Row; Mezzanine Connector Type Amphenol Communications Solutions 20K5956
CONN, STACKING, HEADER, 81POS, 9ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:9Rows; No. of Contacts:81Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 81POS, 9ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:9Rows; No. of Contacts:81Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55714-002LF 2027-55714-002LF 1224197-55714-002LF 55714-002LF 65AC3137
Product Name MEG-ARRAY ® 200V 450mA Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Header, 81Pos, 9Row; Mezzanine Connector Type Amphenol Communications Solutions
Gender Male / Plug Male / Plug
Voltage Rating 200 volts 200 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details