Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 8 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-308TRLF.
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
BTB CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONNECTOR, RECEPTACLE, 8POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Minitek 55510 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
CONN RCPT 8POS 0.079 GOLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55510-308TRLF | 609-5219-1-ND | 29AH2950 | 25AC1388 | 55510-308TRLF |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | Connector, Receptacle, 8Pos, 2Row, 2Mm; Pitch Spacing Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Surface Mount | Solder | ||
| Current Rating | 1.0 amps | 2.0 amps | 2.0 amps | ||
| Mounting | Surface Mount | Surface Mount | Surface Mount |