Amphenol Corporation Minitek ® 55510-150LF

Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 50 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-150LF.
Request a Quote Datasheet
Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 50 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-150LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 55510-150LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
55510-150LF
Minitek ® 55510-150LF
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 50 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-150LF.

Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 50 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-150LF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-2701-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-2701-ND
Headers, Receptacles, Female Sockets 609-2701-ND
"50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Lpvcc 4.5 T.e Smt Assy-55510-150Lf / Tube Rohs Compliant Amphenol Communications Solutions - 06M1333 - Newark, An Avnet Company
Chicago, IL, United States
Lpvcc 4.5 T.e Smt Assy-55510-150Lf / Tube Rohs Compliant Amphenol Communications Solutions
06M1333
Lpvcc 4.5 T.e Smt Assy-55510-150Lf / Tube Rohs Compliant Amphenol Communications Solutions 06M1333
LPVCC 4.5 T.E SMT ASSY-55510-150LF / Tube RoHS Compliant: Yes

LPVCC 4.5 T.E SMT ASSY-55510-150LF / Tube RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
55510-150LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 55510-150LF
CONN RCPT 50POS 0.079 GOLD SMD

CONN RCPT 50POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 55510-150LF 609-2701-ND 06M1333 55510-150LF
Product Name Minitek ® Headers, Receptacles, Female Sockets Lpvcc 4.5 T.e Smt Assy-55510-150Lf / Tube Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder
Current Rating 1.0 amps 2.0 amps 2.0 amps
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details