Amphenol Corporation Minitek ® 55510-120TRLF

Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 20 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-120TRLF.
Request a Quote Datasheet
Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 20 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-120TRLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 55510-120TRLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
55510-120TRLF
Minitek ® 55510-120TRLF
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 20 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-120TRLF.

Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 20 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-120TRLF.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-6108-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6108-1-ND
Headers, Receptacles, Female Sockets 609-6108-1-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-6108-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6108-2-ND
Headers, Receptacles, Female Sockets 609-6108-2-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 609-6108-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6108-6-ND
Headers, Receptacles, Female Sockets 609-6108-6-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 20 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions - 06M1330 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 20 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions
06M1330
Board-Board Connector Receptacle, 20 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions 06M1330
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW, FULL REEL; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 97W6699 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
97W6699
Connector, Rcpt, 20Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 97W6699
CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:FCI Minitek 55510 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:FCI Minitek 55510 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 55510-120TRLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
55510-120TRLF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 55510-120TRLF
CONN RCPT 20POS 0.079 GOLD SMD

CONN RCPT 20POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 55510-120TRLF 609-6108-1-ND 06M1330 55510-120TRLF
Product Name Minitek ® Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 20 Position, 2Row, Full Reel; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder
Current Rating 1.0 amps 2.0 amps 2.0 amps
Mounting Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data