Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 16 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-116LF.
"16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
MINITEK RECEPTACLE
CONN RECEPT 16POS 2MM STR DL SMD
CONN RCPT 16POS 0.079 GOLD SMD
BTB CONNECTOR, RCPT, 16POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55510-116LF | 609-2682-ND | Amphenol FCI Asia 55510-116LF | 44-55510-116LF | 55510-116LF | 28AH8788 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | CONN RECEPT 16POS 2MM STR DL SMD | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 16Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Termination | Surface Mount | Solder | Solder | |||
| Current Rating | 1.0 amps | 2.0 amps | 2.0 amps | 2.0 amps | ||
| Mounting | Surface Mount | Surface Mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts |