Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 14 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-114TRLF.
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 14POS 0.079 GOLD SMD
CONN, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONN, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55510-114TRLF | 609-55510-114TRLFCT-ND | 55510-114TRLF | 06M1329 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Surface Mount | Solder | ||
| Current Rating | 1.0 amps | 2.0 amps | 2.0 amps | |
| Mounting | Surface Mount | Surface Mount | Surface Mount Straight |