Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 14 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-114LF.
MINITEK RECEPTACLE
"14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
BTB CONNECTOR, RCPT, 14POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 55510-114LF | Amphenol FCI Asia 55510-114LF | 609-2680-ND | 28AH8787 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 14Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector | |
| Termination | Surface Mount | |||
| Current Rating | 1.0 amps | 2.0 amps | ||
| Gender | Female / Jack |