Amphenol Corporation Minitek ® 55510-112LF

Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-112LF.
Request a Quote Datasheet
Description
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-112LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 55510-112LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
55510-112LF
Minitek ® 55510-112LF
Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-112LF.

Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-112LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1024294-55510-112LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1024294-55510-112LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1024294-55510-112LF
Win Source Part Number: 1024294-55510-112LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Minitek® 2.00mm Number of Positions: 12 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 200V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical Standard Package: 50 Mounting: SMD (SMT) Insulation Material: Plastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.177" (4.50mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 55510112LF,609-2673 Base Product Number: 55510

Win Source Part Number: 1024294-55510-112LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Minitek® 2.00mm
Number of Positions: 12
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical
Standard Package: 50
Mounting: SMD (SMT)
Insulation Material: Plastic
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 55510112LF,609-2673
Base Product Number: 55510

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-55510-112LF
SMD Electronic Connector 2027-55510-112LF
Conn Socket Strip SKT 12 POS 2mm Solder ST SMD Tube Product overview: 55510-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55510-112LF can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 12 POS 2mm Solder ST SMD Tube Product overview: 55510-112LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55510-112LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-2673-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-2673-ND
Headers, Receptacles, Female Sockets 609-2673-ND
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 55510-112LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
55510-112LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 55510-112LF
CONN RCPT 12POS 0.079 GOLD SMD

CONN RCPT 12POS 0.079 GOLD SMD

Supplier's Site
Lpvcc 4.5 T.e Smt Assy-55510-112Lf / Tube Rohs Compliant Amphenol Communications Solutions - 06M1327 - Newark, An Avnet Company
Chicago, IL, United States
Lpvcc 4.5 T.e Smt Assy-55510-112Lf / Tube Rohs Compliant Amphenol Communications Solutions
06M1327
Lpvcc 4.5 T.e Smt Assy-55510-112Lf / Tube Rohs Compliant Amphenol Communications Solutions 06M1327
LPVCC 4.5 T.E SMT ASSY-55510-112LF / Tube RoHS Compliant: Yes

LPVCC 4.5 T.E SMT ASSY-55510-112LF / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 55510-112LF 1024294-55510-112LF 2027-55510-112LF 609-2673-ND 55510-112LF 06M1327
Product Name Minitek ® Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMD Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Lpvcc 4.5 T.e Smt Assy-55510-112Lf / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder Solder
Current Rating 1.0 amps 2.0 amps 2.0 amps 2.0 amps
Mounting SMD (SMT) Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data