Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 10 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-110LF.
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
LPVCC 4.5 T.E SMT ASSY-55510-110LF / Tube RoHS Compliant: Yes
CONN RCPT 10POS 0.079 GOLD SMD
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55510-110LF | 609-2678-ND | 75K2646 | 55510-110LF |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Lpvcc 4.5 T.e Smt Assy-55510-110Lf / Tube Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Current Rating | 1.0 amps | 2.0 amps | 2.0 amps | |
| Mounting | Surface Mount | Surface Mount |