Minitek ®, PREFERRED P/N SERIES FOR NEW PROJECT: 10131937 Minitek ® 2.00mm, Board to Board Connector, PCB Mounted Receptacle , Vertical , Surface Mount, Double row, 8 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55510-108LF.
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 8POS 0.079 GOLD SMD
LPVCC 4.5 T.E SMT ASSY-55510-108LF / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55510-108LF | 609-2727-ND | 55510-108LF | 06M1325 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Lpvcc 4.5 T.e Smt Assy-55510-108Lf / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Current Rating | 1.0 amps | 2.0 amps | 2.0 amps | |
| Mounting | Surface Mount | Surface Mount |