Amphenol Communications Solutions Minitek ® 55508-312TRSLF

Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, Low Profile, PCB Mounted Receptacle , Vertical , Surface Mount, Top Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55508-312TRSLF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, Low Profile, PCB Mounted Receptacle , Vertical , Surface Mount, Top Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55508-312TRSLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 55508-312TRSLF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
55508-312TRSLF
Minitek ® 55508-312TRSLF
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, Low Profile, PCB Mounted Receptacle , Vertical , Surface Mount, Top Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55508-312TRSLF.

Minitek ®, Minitek ® 2.00mm, Board to Board Connector, Low Profile, PCB Mounted Receptacle , Vertical , Surface Mount, Top Entry, Double row, 12 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55508-312TRSLF.

Supplier's Site Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-55508-312TRSLF
SMD Electronic Connector 2027-55508-312TRSLF
Conn Socket Strip RCP 12 POS 2mm Solder ST SMD T/R Product overview: 55508-312TRSLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55508-312TRSLF can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 12 POS 2mm Solder ST SMD T/R Product overview: 55508-312TRSLF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55508-312TRSLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 55508-312TRSLF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
55508-312TRSLF-ND
Headers, Receptacles, Female Sockets 55508-312TRSLF-ND
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1139516-55508-312TRSLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1139516-55508-312TRSLF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1139516-55508-312TRSLF
Win Source Part Number: 1139516-55508-312TRS LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Minitek® 2.00mm Number of Positions: 12 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Voltage Rating: 200V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical Standard Package: 1,500 Mounting: SMD (SMT) Insulation Material: Plastic Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.091" (2.30mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 55508312TRSLF; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 55508

Win Source Part Number: 1139516-55508-312TRSLF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Minitek® 2.00mm
Number of Positions: 12
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical
Standard Package: 1,500
Mounting: SMD (SMT)
Insulation Material: Plastic
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.091" (2.30mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 55508312TRSLF;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 55508

Buy Now Datasheet
Lpvcc 2.3. T.e Smt Assy-55508-312Trslf / Tap/rl Amphenol Communications Solutions - 64AC7561 - Newark, An Avnet Company
Chicago, IL, United States
Lpvcc 2.3. T.e Smt Assy-55508-312Trslf / Tap/rl Amphenol Communications Solutions
64AC7561
Lpvcc 2.3. T.e Smt Assy-55508-312Trslf / Tap/rl Amphenol Communications Solutions 64AC7561
LPVCC 2.3. T.E SMT ASSY-55508-312TRSLF / Tap/Rl

LPVCC 2.3. T.E SMT ASSY-55508-312TRSLF / Tap/Rl

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 55508-312TRSLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
55508-312TRSLF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 55508-312TRSLF
CONN RCPT 12POS 0.079 GOLD SMD

CONN RCPT 12POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55508-312TRSLF 2027-55508-312TRSLF 55508-312TRSLF-ND 1139516-55508-312TRSLF 64AC7561 55508-312TRSLF
Product Name Minitek ® SMD Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Lpvcc 2.3. T.e Smt Assy-55508-312Trslf / Tap/rl Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Surface Mount Solder Solder Solder
Current Rating 1.0 amps 2.0 amps 2.0 amps 2.0 amps
Mounting Surface Mount SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data