Amphenol Communications Solutions Minitek ® 55508-306LF

Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, Low Profile, PCB Mounted Receptacle , Vertical , Surface Mount, Top Entry, Double row, 6 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55508-306LF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, Low Profile, PCB Mounted Receptacle , Vertical , Surface Mount, Top Entry, Double row, 6 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55508-306LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® - 55508-306LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ®
55508-306LF
Minitek ® 55508-306LF
Minitek ®, Minitek ® 2.00mm, Board to Board Connector, Low Profile, PCB Mounted Receptacle , Vertical , Surface Mount, Top Entry, Double row, 6 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55508-306LF.

Minitek ®, Minitek ® 2.00mm, Board to Board Connector, Low Profile, PCB Mounted Receptacle , Vertical , Surface Mount, Top Entry, Double row, 6 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55508-306LF.

Supplier's Site Datasheet
Board-Board Conn, Receptacle, 6Way, 2Row; Connector Systems Amphenol Communications Solutions - 75K2606 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Receptacle, 6Way, 2Row; Connector Systems Amphenol Communications Solutions
75K2606
Board-Board Conn, Receptacle, 6Way, 2Row; Connector Systems Amphenol Communications Solutions 75K2606
BOARD-BOARD CONN, RECEPTACLE, 6WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:FCI Minitek 55508 Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONN, RECEPTACLE, 6WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:FCI Minitek 55508 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55508-306LF 75K2606
Product Name Minitek ® Board-Board Conn, Receptacle, 6Way, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
SAS - 10031193-001CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
Voltage Rating 30 volts
View Details
4 suppliers
BergStik ® - 10082201-801-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers