"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 12POS 0.079 GOLD SMD
55508-112LF-LPVCC 2.3 T.E SMT ASSY / Tube RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-2706-ND | 55508-112LF | 75K2589 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 55508-112Lf-Lpvcc 2.3 T.e Smt Assy / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts | |
| Current Rating | 2.0 amps | 2.0 amps |