Minitek ®, Minitek ® , Board to Board, Receptacle, Surface Mount, Double row, 8 Positions, 2mm (0.079inch), Vertical., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 55508-008TRLF.
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 8POS 0.079 GOLD SMD
LPVCC 2.3 T.E SMT ASSY-55508-008TRLF / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55508-008TRLF | 609-55508-008TRLFCT-ND | 55508-008TRLF | 20M1978 |
| Product Name | Minitek ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Lpvcc 2.3 T.e Smt Assy-55508-008Trlf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Surface Mount | Solder | ||
| Voltage Rating | 200 volts | 200 volts | 200 volts | |
| Current Rating | 1.0 amps | 2.0 amps | 2.0 amps |