BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 36 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 55101-G17-36.
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
55101-G17-36-B/S .100"RA TH SR30 GOLD / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 55101-G17-36 | 55101-G17-36-ND | 87C5053 |
| Product Name | BergStik ® | Headers, Male Pins | 55101-G17-36-B/s .100"ra Th Sr30 Gold / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts | 110 volts |