BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Single Row, 4 Positions, 2.54 mm (0.100in)Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 55101-G17-04.
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
B/S.100" RA TH SR 30GOLD-55101-G17-04 / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 55101-G17-04 | 55101-G17-04-ND | 87C4989 |
| Product Name | BergStik ® | Headers, Male Pins | B/s.100" Ra Th Sr 30Gold-55101-G17-04 / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts | 110 volts |