BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-T3004ALF.
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
CONN B/S 0.100 2X4 HDR-54202-T3004ALF / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54202-T3004ALF | 54202-T3004ALF-ND | 51Y7417 |
| Product Name | BergStik ® | Headers, Male Pins | Conn B/s 0.100 2X4 Hdr-54202-T3004Alf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |