BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Surface Mount, Double Row, 12 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54202-T08-06A.
"Connector Header Surface Mount 12 position 0.100"" (2.54mm)"
BERGSTIK 0.10SMT DR-54202-T08-06A / 185
54202-T08-06A-BERGST
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54202-T08-06A | 54202-T08-06A-ND | 51Y7406 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik 0.10Smt Dr-54202-T08-06A / 185 Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 1500 volts |